The F250B221JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz. It features a rectangular cast case with dimensions of 2.625 in ±0.005 in length, 2.313 in ±0.031 in width, and 1.625 in ±0.015 in height. The capacitor has a capacitance of 220 pF, a rated peak voltage of 5000 V, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to 70 °C with ripple. It is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings but offers improved environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The F250B221JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz. It features a rectangular cast case with dimensions of 2.625 in ±0.005 in length, 2.313 in ±0.031 in width, and 1.625 in ±0.015 in height. The capacitor has a capacitance of 220 pF, a rated peak voltage of 5000 V, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to 70 °C with ripple. It is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings but offers improved environmental capability and reliability.