The F250B201JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and capacitance of 200 pF. It is cast in a rectangular case and supports a maximum ripple current of 3.6 A at 3 MHz and 2.0 A at 1 MHz, rated for operation from -55 °C to 70 °C with ±5% capacitance tolerance. The capacitor is electrically equivalent to MIL-C-5 Styles CM70 and complies with the dimensional specifications of 3.109 in long, 2.250 in wide, and 1.813 in max height.
High-Voltage Types Application Guide, Transmitting Mica 200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B201JM | 2002-F250B201JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF |