The F250B131JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 130 pF ±5%. It operates at temperatures from -55 °C to 70 °C and has a rated current of 3.0 A rms at 3 MHz, 1.6 A rms at 1 MHz, 0.62 A rms at 300 kHz, and 0.22 A rms at 100 kHz. The capacitor is cast in a rectangular case with dimensions of 2.313 ± 0.031 in. in length, 1.813 in. maximum in height, 1.625 ± 0.015 in. in width, and 0.375 in. maximum in thickness.
High-Voltage Types Application Guide, Transmitting Mica 130µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B131JM | 2002-F250B131JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.30E-4 microF | 130 microF |