The F220B103JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 2000 V and a capacitance of 10,000 pF. It is cast in a rectangular case and supports a capacitance tolerance of ±5%. The operating temperature range with ripple is -55 °C to 70 °C, and it is rated for 11 A rms at 3 MHz and 1 MHz, 8.2 A rms at 300 kHz, and 4.3 A rms at 100 kHz. Physical dimensions are 2.313 ±0.031 inches in length, 1.813 inches maximum in height, 1.250 ±0.015 inches in width, with a maximum thickness of 0.375 inch.
High-Voltage Types Application Guide, Transmitting Mica 10000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F220B103JM | 2002-F220B103JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0100 microF | 10000 microF |