Cornell Dubilier Mica F210B623JM

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

F210B623JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 1000 V, a capacitance of 62000 pF, and a capacitance tolerance of ±5%. It operates over a temperature range of -55°C to 70°C and is rated for a maximum RMS current of 15 A at 3 MHz, 18 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz. The capacitor is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.313 ± 0.031 inches in width, and 1.813 inches maximum height. It is electrically equivalent to MIL-C-5 Styles CM70 but offers superior environmental capability and reliability.

Datasheet Summary
Powered by GS/AI

F210B623JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 1000 V, a capacitance of 62000 pF, and a capacitance tolerance of ±5%. It operates over a temperature range of -55°C to 70°C and is rated for a maximum RMS current of 15 A at 3 MHz, 18 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz. The capacitor is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.313 ± 0.031 inches in width, and 1.813 inches maximum height. It is electrically equivalent to MIL-C-5 Styles CM70 but offers superior environmental capability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Mica - F210B623JM - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number F210B623JM
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details