The EPFC series comprises Euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitors manufactured in China and India, designed for single-phase and three-phase applications up to 4,800 VAC and 325 KVAR. Capacitors feature an aluminum studded case, operate from -40°C to +55°C, and are rated for 50 or 60 Hz with a life expectancy of 100,000-200,000+ hours. Total losses are less than 0.5 W/KVAR at 60 Hz and 25°C. They include built-in discharge resistors and meet UL, cUL, IEC 60871-1, IEC 60831, and ANSI/IEEE 18 standards. The EPFC050g33H variant, rated for 400 VAC at 50 Hz in a 3-phase delta configuration, has a capacitance of 994.7 µF, an RMS current of 72.2 A, dimensions of 116 x 353 mm, and a weight of 3 kg. Custom ratings and sizes are available.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC050G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |