The EPFC series consists of Euro-style vacuum-impregnated metallized polypropylene power factor correction capacitors designed for single-phase and three-phase applications up to 4,800 VAC, with a rated frequency of 50 or 60 Hz. The EPFC025R33H variant is rated for 25 KVAR at 525 VAC, 50 Hz in a three-phase delta configuration, with a capacitance of 288.7 µF, dimensions of 136 mm diameter by 247 mm height, and a weight of 2.99 kg. It operates within a temperature range of -40°C to +55°C, supports over-voltage up to 120%, and includes integrated discharge resistors. The series meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards, with a life rating of 100,000-200,000+ hours and total losses below 0.5 watts per KVAR at 60 Hz and 25°C. All EPFC capacitors are manufactured in China or India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC025R33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |