EPFC025Q33H is a three-phase power factor correction capacitor with a reactive power rating of 25 KVAR at 480 VAC, 50 Hz, and an internal delta connection. It has a capacitance of 345.4 µF, a rated RMS current of 30.1 A, and dimensions of 116 mm in diameter by 247 mm in height, weighing 2.81 kg. The capacitor is built with vacuum-impregnated metallized polypropylene in a round aluminum studded case, operates within a temperature range of -40°C to +55°C, includes discharge resistors, and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Capacitance tolerance is 0 to +15%, and total losses are less than 0.5 watts per KVAR at 60 Hz and 25°C. It is designed for high reliability, with an operating life of up to 200,000 hours and an over-current rating of 150% (200% for 50 Hz variants).
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC025Q33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |