EPFC025I33N is a three-phase, delta-connected, Euro-style power factor correction capacitor rated for 25 kVAR at 600 VAC, 60 Hz, with a capacitance of 24.1 µF, dimensions of 116 mm diameter by 315 mm height, and a weight of 3.5 kg. It uses vacuum-impregnated metallized polypropylene, operates within a temperature range of -40°C to +55°C, and includes internal discharge resistors. The capacitor complies with UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It is manufactured in China.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC025I33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |