The EPFC series consists of Euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitors, with a rated KVAR range up to 325 KVAR and voltage ratings from 240 VAC to 4,800 VAC for single-phase or three-phase systems. This part, identified as EPFC025G33H, is not listed in the tables; however, the EPFC series features a round aluminum studded case, internal delta connection standard, operating life of 100,000-200,000+ hours, and operates within -40°C to +55°C. It has a capacitance tolerance of 0 to +15%, supports 50 or 60 Hz, and holds UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 certifications. Total losses are less than 0.5 W/KVAR at 60 Hz and 25°C. It includes discharge resistors and can handle harmonic currents, with special high harmonic versions available.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC025G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |