The EPFC0225F33N is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 22.5 KVAR, capacitance of 259 µF, and dimensions of 86 x 275 mm, weighing 1.75 kg. It features an internal delta connection, operates within a temperature range of -40°C to +55°C, and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The capacitor includes built-in discharge resistors and is rated for continuous operation with a life expectancy of up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0225F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |