EPFC020R33H is a three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications with a rated voltage of 525 VAC at 50 Hz, a reactive power rating of 20 KVAR, and an internal delta connection. It features a vacuum-impregnated metallized polypropylene construction in a round aluminum studded case, measuring 116 x 247 mm and weighing 2.81 kg. The capacitor includes integrated discharge resistors, supports an operating temperature range of -40°C to +55°C, and is rated for over-voltage up to 120% and over-current up to 150%. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. This variant is manufactured in India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020R33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |