EPFC020Q33H is a three-phase power factor correction capacitor with a reactive power rating of 20 KVAR at 480 VAC, 50 Hz, using a vacuum-impregnated metallized polypropylene design in a round aluminum studded case. It has a capacitance of 276.3 µF, a rated current of 24.1 A RMS, and measures 95 mm in diameter by 247 mm in height, weighing 1.93 kg. The capacitor includes built-in discharge resistors and is rated for operation from -40°C to +55°C with a life expectancy of over 200,000 hours. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. The part is made in India and supports 150% over-current rating with 120% over-voltage tolerance.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020Q33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |