The EPFC020A33H is a three-phase, Euro-style vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 415 VAC at 50 Hz, with a reactive power compensation of 20 KVAR, a rated current of 27.8 A, and a capacitance of 369.6 μF. It has a cylindrical aluminum studded case measuring 95 mm in diameter by 247 mm in height and weighs 1.93 kg. The capacitor includes internal discharge resistors, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. It is designed for high-reliability applications and supports harmonic currents with overcurrent ratings up to 200% for 50 Hz operation.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |