The EPFC0167I33N is a three-phase, Euro-style power factor correction capacitor with a rated reactive power of 16.7 KVAR at 600 VAC and 60 Hz, featuring an internal delta connection. It has a capacitance of 122.8 µF, dimensions of 86 mm in diameter by 275 mm in height, and weighs 1.75 kg. The capacitor is vacuum-impregnated metallized polypropylene, includes built-in discharge resistors, and operates within a temperature range of -40°C to +55°C. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. The part is made in China and supports harmonic distortion environments.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0167I33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |