EPFC015C33N is a three-phase, high-harmonic application power factor correction capacitor rated for 480 VAC, 60 Hz, with a reactive power compensation of 15 KVAR, capacitance of 172.7 µF, and RMS current of 18 A. It features a round aluminum studded case measuring 86 x 275 mm and weighs 1.75 kg. Built with vacuum-impregnated metallized polypropylene, it operates within -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. It includes integrated discharge resistors and is rated for 150% continuous over-current with 200% capability at 50 Hz.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC015C33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |