EPFC0125Q33H is a three-phase power factor correction capacitor rated for 12.5 kvar at 480 VAC, 50 Hz with an internal delta connection, using vacuum-impregnated metallized polypropylene in a round aluminum studded case measuring 95 mm in diameter and 210 mm in height, weighing 1.36 kg. It operates at 50 or 60 Hz, has a capacitance tolerance of 0 to +15%, and includes built-in discharge resistors. The capacitor meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards, with an operating temperature range of -40°C to +55°C and humidity tolerance of 0 to 95% non-condensing.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0125Q33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |