The EPFC0125P33H is a three-phase, Euro-style power factor correction capacitor designed for high-reliability applications, with a reactive power rating of 12.5 KVAR at 440 VAC, 50 Hz, in a delta connection. It has a capacitance of 205.5 µF, dimensions of 85 x 210 mm, and weighs 1.16 kg. The capacitor uses vacuum-impregnated metallized polypropylene with built-in discharge resistors and is rated for operating temperatures from -40°C to +55°C. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0125P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |