The EPFC0125I33N is a three-phase, euro-style power factor correction capacitor with a rated reactive power of 12.5 kVAR at 600 VAC and 60 Hz. It has a capacitance of 92.1 µF, dimensions of 86 x 245 mm, and weighs 1.6 kg. The capacitor features an internal delta connection, operates within a temperature range of -40°C to +55°C, and includes integrated discharge resistors. It is designed for high reliability, with a life rating of over 200,000 hours and an over-current rating of 200% for 50 Hz applications. The unit meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The product is made in China and uses vacuum-impregnated metallized polypropylene construction.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0125I33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |