The EPFC0125C33N is a three-phase power factor correction capacitor designed for high harmonic applications, with a reactive power rating of 12.5 KVAR at 480 VAC, 60 Hz, and an internal delta connection. It has a capacitance of 143.9 µF, a rated RMS current of 15 A, and dimensions of 86 mm in diameter by 245 mm in height, weighing 1.6 kg. The capacitor features a round aluminum studded case, is vacuum-impregnated with metallized polypropylene, and includes discharge resistors. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, IEC 60871-1, and IEC 60831 standards. It is rated for over-current up to 200% at 50 Hz and over-voltage up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0125C33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |