The EPFC series consists of Euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitors for single-phase and three-phase applications, with a rated voltage range of 240 to 4,800 VAC and operation at 50 or 60 Hz. Units are rated for up to 325 KVAR, with a capacitance tolerance of 0 to +15%, operating temperature range of -40°C to +55°C, and a life rating of 100,000 to 200,000+ hours. The EPFC010G33H is a variant rated for 10 KVAR at 400 VAC, 50 Hz, with a 3-phase internal delta connection, dimensions of 85 x 210 mm, and a weight of 1.45 kg. All EPFC capacitors include discharge resistors, meet UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards, and are rated for up to 120% over-voltage and 200% over-current at 50 Hz. Manufacturing occurs in China and India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |