The EPFC010F33N is a three-phase, delta-connected, Euro-style power factor correction capacitor rated for 480 VAC, 60 Hz, with a reactive power rating of 10 KVAR, capacitance of 115.1 µF, and RMS current of 12 A. It features a round aluminum studded case with dimensions of 86 mm in diameter and 170 mm in height, weighing 1.15 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene, includes internal discharge resistors, and is rated for operation from -40°C to +55°C with a life expectancy of over 200,000 hours. It complies with UL, cUL, IEEE 18, IEC 60871-1, and other relevant standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |