EPFC0075Q33H is a three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications with a rated reactive power of 7.5 KVAR at 480 VAC and 50 Hz. It features a vacuum-impregnated metallized polypropylene construction in a round aluminum studded case, with a physical size of 75 mm in diameter and 210 mm in height, and weighs 1.08 kg. The capacitor includes built-in discharge resistors, supports up to 150% over-current rating, and is rated for operation between -40°C and +55°C. It complies with UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards, and is manufactured in India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0075Q33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |