The EPFC0075D33N is a three-phase, 240 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 7.5 KVAR, capacitance of 345.4 µF, and dimensions of 86 x 170 mm, weighing 1.2 kg. It features a round aluminum studded case, vacuum-impregnated metallized polypropylene construction, and includes discharge resistors. It operates within a temperature range of -40°C to +55°C, supports up to 150% over-current, and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0075D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |