The EPFC0075A33H is a three-phase, 415 VAC, 50 Hz power factor correction capacitor with a reactive power rating of 7.5 KVAR, capacitance of 138.6 µF, and a current rating of 10.4 A RMS. It features a round aluminum studded case with dimensions of 75 mm diameter by 210 mm height and weighs 1.08 kg. The capacitor is vacuum-impregnated metallized polypropylene, includes discharge resistors, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. Its operating temperature range is -40°C to +55°C, with a life rating of up to 200,000 hours and an over-current rating of 200% at 50 Hz.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0075A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |