The EPFC005Q33H is a three-phase power factor correction capacitor with a reactive power rating of 5 KVAR at 480 VAC and 50 Hz, using vacuum-impregnated metallized polypropylene in a round aluminum studded case. It has a capacitance of 69.1 µF, operates with an RMS current of 6 A, and measures 75 mm in diameter by 175 mm in height, weighing 0.94 kg. It is rated for operation from â€"40°C to +55°C, with a life expectancy of over 200,000 hours. The capacitor includes discharge resistors and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. It supports up to 150% continuous over-current and 120% over-voltage.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC005Q33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |