The EPFC005D33N is a three-phase, euro-style power factor correction capacitor with a rated reactive power of 5 KVAR at 240 VAC, 60 Hz, and an internal delta connection. It has a capacitance of 230.3 µF, operates within a temperature range of -40°C to +55°C, and measures 86 mm in diameter by 170 mm in height, weighing 1.2 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene and includes built-in discharge resistors. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, supports a 120% over-voltage rating, and has an operating life exceeding 100,000 hours. This part is made in China or India and is designed for high reliability in harmonic-rich environments.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC005D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |