The EPFC002P33H is a three-phase, 440 VAC, 50 Hz power factor correction capacitor in the AeroPower™ EPFC series, featuring a vacuum-impregnated metallized polypropylene construction with a round aluminum studded case. It has a rated KVAR of 2, capacitance of 32.9 µF, and physical dimensions of 75 mm diameter by 175 mm height, weighing 0.91 kg. The capacitor includes internal discharge resistors, supports 120% over-voltage, and operates within -40°C to +55°C. This model meets UL, cUL, IEC 60871-1, IEC 60831, and ANSI/IEEE 18 standards with a life rating of 100,000 to 200,000+ hours and total losses below 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC002P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |