EPFC002F33N is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 2 KVAR, a capacitance of 23 µF, and dimensions of 86 x 70 mm. It weighs 0.6 kg and features an internal delta connection. The capacitor is a vacuum-impregnated metallized polypropylene type with a round aluminum studded case, designed for harmonic current withstand and rated for an operating life of over 200,000 hours. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC002F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |