EPFC002D33N is a three-phase, 2 KVAR, 240 VAC, 60 Hz power factor correction capacitor with a vacuum-impregnated metallized polypropylene construction in an aluminum studded case. It measures 76 mm in diameter by 140 mm in height, weighs 0.78 kg, and has a capacitance of 92.1 µF. The capacitor supports 150% over-current and 120% over-voltage ratings and includes built-in discharge resistors. It complies with UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards, operates within -40°C to +55°C, and is rated for 100,000-200,000+ hours of service life.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC002D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |