EPFC001D33N is a three-phase, delta-connected, euro-style power factor correction capacitor rated for 1 KVAR at 240 VAC, 60 Hz, with a capacitance of 46.1 µF. It features a vacuum-impregnated metallized polypropylene construction, an aluminum studded case measuring 76 mm in diameter and 76 mm in height, and weighs 0.5 kg. The capacitor includes integrated discharge resistors and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. It operates from -40°C to +55°C and supports up to 150% over-current rating. The part is manufactured in China or India and is designed for high-reliability applications, with a rated operational life of 100,000 to 200,000+ hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC001D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |