EPFC0005D33N is a three-phase, 240 VAC, 60 Hz, delta-connected power factor correction capacitor with a reactive power rating of 0.5 KVAR, capacitance of 23 µF, and dimensions of 76 mm diameter by 70 mm height, weighing 0.48 kg. It is a vacuum-impregnated metallized polypropylene capacitor with an operating life rated at 100,000 to 200,000+ hours, operates within -40°C to +55°C, and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Total losses are less than 0.5 watts per KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0005D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |