Knowles Precision Devices Audio Products - Microphones EM-26886-C36

Description
MIC COND ANALOG OMNI -52DB
Datasheet
Description
MIC COND ANALOG OMNI -52DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-26886-C36
Audio Products - Microphones EM-26886-C36
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site
Microphones - EM-26886-C36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EM-26886-C36
Microphones EM-26886-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-26886-C36 EM-26886-C36
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details