Knowles Precision Devices Microphones EM-24368-C54

Description
Microphones Omni-Directional Microphone
Datasheet
Description
Microphones Omni-Directional Microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EM-24368-C54
Microphones EM-24368-C54
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Futian, China
Audio Products - Microphones
EM-24368-C54
Audio Products - Microphones EM-24368-C54
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EM-24368-C54 EM-24368-C54
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details