Knowles Audio Products - Microphones EL-23078-D44

Description
MIC COND ANALOG UNI -55DB
Datasheet
Description
MIC COND ANALOG UNI -55DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EL-23078-D44
Audio Products - Microphones EL-23078-D44
MIC COND ANALOG UNI -55DB

MIC COND ANALOG UNI -55DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EL-23078-D44
Microphones EL-23078-D44
Microphones 4.0 X 5.59 X 2.28MM -52 SENS 12S/0K PORT

Microphones 4.0 X 5.59 X 2.28MM -52 SENS 12S/0K PORT

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EL-23078-D44 EL-23078-D44
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers