Knowles Audio Products - Microphones EK-28586-C77

Description
MIC COND ANALOG OMNI -53DB
Datasheet
Description
MIC COND ANALOG OMNI -53DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EK-28586-C77
Audio Products - Microphones EK-28586-C77
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-28586-C77
Microphones EK-28586-C77
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EK-28586-C77 EK-28586-C77
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details