Knowles Precision Devices Audio Products - Microphones EK-28585-C77

Description
MICROPHONE COND ANALOG OMNI
Datasheet
Description
MICROPHONE COND ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EK-28585-C77
Audio Products - Microphones EK-28585-C77
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-28585-C77
Microphones EK-28585-C77
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KP PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KP PORT

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EK-28585-C77 EK-28585-C77
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details