Knowles Microphones EK-27345-C16

Description
Microphones 5.56 X 3.98 X 2.21MM -54 SENS, 12S PORT
Description
Microphones 5.56 X 3.98 X 2.21MM -54 SENS, 12S PORT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-27345-C16
Microphones EK-27345-C16
Microphones 5.56 X 3.98 X 2.21MM -54 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -54 SENS, 12S PORT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EK-27345-C16
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details