Knowles Microphones EK-25033-C09

Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-25033-C09
Microphones EK-25033-C09
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 12S PORT

Buy Now Datasheet
Futian, China
Audio Products - Microphones
EK-25033-C09
Audio Products - Microphones EK-25033-C09
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EK-25033-C09 EK-25033-C09
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers