Knowles Microphones EK-23132-M01

Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, KA PORT
Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, KA PORT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23132-M01
Microphones EK-23132-M01
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, KA PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, KA PORT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EK-23132-M01
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details