Knowles Microphones EK-23092-C01

Description
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 0KP PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 0KP PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23092-C01
Microphones EK-23092-C01
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 0KP PORT

Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 0KP PORT

Buy Now Datasheet
Futian, China
Audio Products - Microphones
EK-23092-C01
Audio Products - Microphones EK-23092-C01
MIC COND ANALOG OMNI -57DB

MIC COND ANALOG OMNI -57DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EK-23092-C01 EK-23092-C01
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details