Knowles Audio Products - Microphones EK-23028-000

Description
MIC COND ANALOG OMNI -57DB
Datasheet
Description
MIC COND ANALOG OMNI -57DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EK-23028-000
Audio Products - Microphones EK-23028-000
MIC COND ANALOG OMNI -57DB

MIC COND ANALOG OMNI -57DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-23028-000
Microphones EK-23028-000
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EK-23028-000 EK-23028-000
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details