Knowles Microphones EK-23027-000

Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KP PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KP PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23027-000
Microphones EK-23027-000
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KP PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KP PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EK-23027-000
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details