Knowles Precision Devices Speakers & Transducers EJ-26552-000

Description
Speakers & Transducers 6.33 X 4.32 X 5.97MM 110 SENS, 12S PORT
Datasheet
Description
Speakers & Transducers 6.33 X 4.32 X 5.97MM 110 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EJ-26552-000
Speakers & Transducers EJ-26552-000
Speakers & Transducers 6.33 X 4.32 X 5.97MM 110 SENS, 12S PORT

Speakers & Transducers 6.33 X 4.32 X 5.97MM 110 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EJ-26552-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
I SERIES Point Source 800 Loudspeakers - IP8-1153 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker
View Details
 - 2090 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 119 dB
Nominal Power 200 watts
Impedance 8 ohms
View Details