Biamp Systems, Ltd. Coaxial Loudspeaker D5

Description
The D5 has a more focused dispersion, higher sensitivity and output than the smaller D4. The high performance D5 is a true coaxial loudspeaker with a real compression driver concentrically arranged so that the upper frequencies emerge through the centerof the low-frequency driver’s magnetic structure and cone via a precisely tapered Tru-Phase™ high-frequency waveguide. This special construction provides consistent, wide dispersion up to 16 kHz, all but eliminating high-frequency narrowing. Further pattern improvement is achieved by precisely mounting the low frequency driver (and its concentric HF driver) centered in the baffle, as contrasted to the offset designs used by others. The D SERIES offers powerful magnetic structures and efficient coils to ensure high output, which results in more headroom per power amplifier. Each D SERIES ceiling model includes everything needed for standard installations, and has a built-in autoformer allowing it to be used in 8-ohm or 70V/100V applications. The D SERIES ceiling loudspeakers are ETL listed and all models have been tested by ETL to comply with UL1480, UL2043 and CSA60065. AMPLIFIED LOUDSPEAKER CONTROLLERS The Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The D5 has a more focused dispersion, higher sensitivity and output than the smaller D4. The high performance D5 is a true coaxial loudspeaker with a real compression driver concentrically arranged so that the upper frequencies emerge through the centerof the low-frequency driver’s magnetic structure and cone via a precisely tapered Tru-Phase™ high-frequency waveguide. This special construction provides consistent, wide dispersion up to 16 kHz, all but eliminating high-frequency narrowing. Further pattern improvement is achieved by precisely mounting the low frequency driver (and its concentric HF driver) centered in the baffle, as contrasted to the offset designs used by others. The D SERIES offers powerful magnetic structures and efficient coils to ensure high output, which results in more headroom per power amplifier. Each D SERIES ceiling model includes everything needed for standard installations, and has a built-in autoformer allowing it to be used in 8-ohm or 70V/100V applications. The D SERIES ceiling loudspeakers are ETL listed and all models have been tested by ETL to comply with UL1480, UL2043 and CSA60065. AMPLIFIED LOUDSPEAKER CONTROLLERS The Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Loudspeaker - D5 - Biamp Systems, Ltd.
Beaverton, OR, United States
Coaxial Loudspeaker
D5
Coaxial Loudspeaker D5
The D5 has a more focused dispersion, higher sensitivity and output than the smaller D4. The high performance D5 is a true coaxial loudspeaker with a real compression driver concentrically arranged so that the upper frequencies emerge through the centerof the low-frequency driver’s magnetic structure and cone via a precisely tapered Tru-Phase™ high-frequency waveguide. This special construction provides consistent, wide dispersion up to 16 kHz, all but eliminating high-frequency narrowing. Further pattern improvement is achieved by precisely mounting the low frequency driver (and its concentric HF driver) centered in the baffle, as contrasted to the offset designs used by others. The D SERIES offers powerful magnetic structures and efficient coils to ensure high output, which results in more headroom per power amplifier. Each D SERIES ceiling model includes everything needed for standard installations, and has a built-in autoformer allowing it to be used in 8-ohm or 70V/100V applications. The D SERIES ceiling loudspeakers are ETL listed and all models have been tested by ETL to comply with UL1480, UL2043 and CSA60065. AMPLIFIED LOUDSPEAKER CONTROLLERS The Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The D5 has a more focused dispersion, higher sensitivity and output than the smaller D4. The high performance D5 is a true coaxial loudspeaker with a real compression driver concentrically arranged so that the upper frequencies emerge through the centerof the low-frequency driver’s magnetic structure and cone via a precisely tapered Tru-Phase™ high-frequency waveguide. This special construction provides consistent, wide dispersion up to 16 kHz, all but eliminating high-frequency narrowing. Further pattern improvement is achieved by precisely mounting the low frequency driver (and its concentric HF driver) centered in the baffle, as contrasted to the offset designs used by others.

The D SERIES offers powerful magnetic structures and efficient coils to ensure high output, which results in more headroom per power amplifier. Each D SERIES ceiling model includes everything needed for standard installations, and has a built-in autoformer allowing it to be used in 8-ohm or 70V/100V applications. The D SERIES ceiling loudspeakers are ETL listed and all models have been tested by ETL to comply with UL1480, UL2043 and CSA60065.

AMPLIFIED LOUDSPEAKER CONTROLLERS
The Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number D5
Product Name Coaxial Loudspeaker
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-212 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details