The EDS105Z3R6V is a thru-hole stacked coin-type electric double layer supercapacitor designed for integrated circuit voltage backup and battery power delivery. It operates at 3.6 Vdc with a capacitance of 1.0 F and has an ESR of 30 Ω at 1 kHz. The part is mounted in a vertical style (V) and meets the 85 °C operating temperature specification with a temperature range of -25 °C to +85 °C. It complies with life, moisture, and temperature cycling tests as specified for the EDS series, maintaining capacitance within ±30% and ESR within 4 times the initial value after 1000 hours at 85 °C. The physical dimensions follow the V1 case code, with a maximum height of 19.5 mm and a body diameter of 12.5 mm.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
85 ºC Long Life Electric Double Layer Supercapacitor 1µF 3.6V
1F (EDLC) Supercapacitor 3.6V Axial, Can - Vertical 30Ohm @ 1kHz 1000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Supercapacitors / Ultracapacitors 1.0F 3.6V 85 DEGR C
CAP 1F -20% +80% 3.6V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS105Z3R6V | 2002-EDS105Z3R6V | 338-EDS105Z3R6V-ND | EDS105Z3R6V | EDS105Z3R6V | EDS105Z3R6V |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors / Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Single-Layer | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Capacitance Range | 1.00E6 microF | 1 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |