The EDS334Z3R6C is a 0.33 F, 3.6 Vdc electric double layer supercapacitor in a radial through-hole case code C1 package, designed for integrated circuit voltage backup and battery power delivery. It operates from -25 °C to +85 °C, with a maximum ESR of 75 Ω at 1 kHz. The part meets life, moisture, and temperature cycling stability requirements including ±30% capacitance change after 1000 hours at 85 °C under voltage or without voltage, and ESR not exceeding four times the initial value. Dimensions are 12.5 ±0.5 mm in diameter, 11.5 ±0.3 mm in height, with a 9.5 mm maximum case height and 19 ±0.3 mm lead spacing. Recommended soldering uses a 30W iron at 350 °C for 3 seconds or wave soldering with pre-heat to 110 °C and a 240 °C bath for up to 5 seconds.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330mF (EDLC) Supercapacitor 3.6V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C
85 ºC Long Life Electric Double Layer Supercapacitor 0.33µF 3.6V
0.33F, 3.6V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS334Z3R6C | EDS334Z3R6C | 338-EDS334Z3R6C-ND | 2002-EDS334Z3R6C | EDS334Z3R6C |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 330000 microF | 330000 microF | 0.3300 microF | 330000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |