The EDS105Z3R6H is a thru-hole stacked coin-type electric double layer supercapacitor designed for integrated circuit voltage backup and battery power delivery. It operates at a rated voltage of 3.6 Vdc, with a capacitance of 1.0 F and an ESR of 30 Ω at 1 kHz. The device features a horizontal mounting style (H type) and measures 19.5 mm in length, 12.5 mm in diameter, and 13.5 mm in maximum height. It withstands operating temperatures from -25 °C to +85 °C and meets life, moisture, and temperature cycling requirements with capacitance change within ±30% and ESR within 4 to 5 times initial values under stress conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1F (EDLC) Supercapacitor 3.6V Axial, Can - Horizontal 30Ohm @ 1kHz 1000 Hrs @ 85°C
85 ºC Long Life Electric Double Layer Supercapacitor 1µF 3.6V
Supercapacitors / Ultracapacitors 1.0F 3.6V 85 DEGR C
CAP 1F -20% +80% 3.6V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS105Z3R6H | EDS105Z3R6H | 338-EDS105Z3R6H-ND | 2002-EDS105Z3R6H | EDS105Z3R6H | EDS105Z3R6H |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors / Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Single-Layer | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1 microF | 1.00E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |