Knowles Electronics, LLC. Microphones EA-21845-C37

Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 0KP PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 0KP PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EA-21845-C37
Microphones EA-21845-C37
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 0KP PORT

Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 0KP PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EA-21845-C37
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers