Knowles Microphones EA-21843-C37

Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EA-21843-C37
Microphones EA-21843-C37
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT

Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT

Buy Now Datasheet
Audio Products - Microphones - EA-21843-C37 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EA-21843-C37
Audio Products - Microphones EA-21843-C37
MIC COND ANALOG OMNI -59DB

MIC COND ANALOG OMNI -59DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EA-21843-C37 EA-21843-C37
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers